multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 18.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X18R2FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 18.2 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCMR Series, 18.2 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCMR Series Surface Mount Thick Film Resistor features a resistance value of 18.2 Ohms with a tolerance of ±1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, indicating its suitability for automotive applications. The product undergoes 100% CCD inspection and is designed to be sulfuration resistant, enhancing its durability in challenging environments.

Datasheet Summary
Powered by GS/AI

The MCMR Series Surface Mount Thick Film Resistor features a resistance value of 18.2 Ohms with a tolerance of ±1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, indicating its suitability for automotive applications. The product undergoes 100% CCD inspection and is designed to be sulfuration resistant, enhancing its durability in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 18.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T2936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 18.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T2936
Surface Mount Thick Film Resistor, Mcmr Series, 18.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T2936
Surface Mount Thick Film Resistor, MCMR Series, 18.2 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 18.2 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2936
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 18.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details