multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 150 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCMR04X151 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 150 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 150 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 150 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T2886 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 150 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T2886
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 150 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T2886
Surface Mount Chip Resistor, Ceramic, MCMR Series, 150 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 150 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2886
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 150 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details