multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X104 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 100 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCMR Series, 100 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 100K, 5%, 0.0625W, 0402 from the MCMR04 series is a general-purpose chip resistor designed for high reliability and stability with a tolerance of ±5%. It is constructed with a thick film resistive element on a ceramic substrate, ensuring durability and performance in various applications. The resistor is compliant with automotive grade AEC Q-200 standards and features a protective coating that enhances its resistance to sulfuration. It is suitable for use in automotive, consumer electronics, EDP, computer, and telecom applications. The maximum operating voltage is rated at 50V, with a maximum power dissipation of 62.5mW at 70°C. This component is lead-free and RoHS compliant, making it an environmentally friendly choice for engineers.

Datasheet Summary
Powered by GS/AI

The Resistor, 100K, 5%, 0.0625W, 0402 from the MCMR04 series is a general-purpose chip resistor designed for high reliability and stability with a tolerance of ±5%. It is constructed with a thick film resistive element on a ceramic substrate, ensuring durability and performance in various applications. The resistor is compliant with automotive grade AEC Q-200 standards and features a protective coating that enhances its resistance to sulfuration. It is suitable for use in automotive, consumer electronics, EDP, computer, and telecom applications. The maximum operating voltage is rated at 50V, with a maximum power dissipation of 62.5mW at 70°C. This component is lead-free and RoHS compliant, making it an environmentally friendly choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T2779 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T2779
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T2779
Surface Mount Thick Film Resistor, MCMR Series, 100 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 100 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1466
Res, 100K, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1466
RES, 100K, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T2779 12AC1466
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro Res, 100K, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers