multicomp PRO Ceramic Capacitor 2.2Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro MCMLR50V225MY5V

Description
CERAMIC CAPACITOR 2.2UF, 50V, Y5V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2.2UF, 50V, Y5V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro - 97M4172 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro
97M4172
Ceramic Capacitor 2.2Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro 97M4172
CERAMIC CAPACITOR 2.2UF, 50V, Y5V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 50V, Y5V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 50V, 20%, Y5V; Capacitance Multicomp Pro - 74AC1307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, 20%, Y5V; Capacitance Multicomp Pro
74AC1307
Cap, 2.2Μf, 50V, 20%, Y5V; Capacitance Multicomp Pro 74AC1307
CAP, 2.2µF, 50V, 20%, Y5V; Capacitance:2.2µF; Voltage Rating:50V; Product Range:MLR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 50V, 20%, Y5V; Capacitance:2.2µF; Voltage Rating:50V; Product Range:MLR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M4172 74AC1307
Product Name Ceramic Capacitor 2.2Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro Cap, 2.2Μf, 50V, 20%, Y5V; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers