CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97M4157 |
| Product Name | Ceramic Capacitor 1000Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |