multicomp PRO Aluminium Electrolytic Capacitor, Mcmhr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro MCMHR63V475M5X7

Description
Aluminium Electrolytic Capacitor, MCMHR Series, 4.7 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, MCMHR Series, 4.7 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Mcmhr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4745 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Mcmhr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4745
Aluminium Electrolytic Capacitor, Mcmhr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4745
Aluminium Electrolytic Capacitor, MCMHR Series, 4.7 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, MCMHR Series, 4.7 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K4745
Product Name Aluminium Electrolytic Capacitor, Mcmhr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details