ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38K4736 |
| Product Name | Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 22 microF |