multicomp PRO Aluminium Electrolytic Capacitor, Mcmhr Series, 10 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro MCMHR25V106M5X7

Description
Aluminium Electrolytic Capacitor, MCMHR Series, 10 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, MCMHR Series, 10 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Mcmhr Series, 10 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 39T1443 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Mcmhr Series, 10 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
39T1443
Aluminium Electrolytic Capacitor, Mcmhr Series, 10 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro 39T1443
Aluminium Electrolytic Capacitor, MCMHR Series, 10 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, MCMHR Series, 10 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39T1443
Product Name Aluminium Electrolytic Capacitor, Mcmhr Series, 10 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers