multicomp PRO Metal Film Resistor, 50Kohm, 250Mw, 0.1%; Resistance Multicomp Pro MCMFR0W4BB5002A50

Description
METAL FILM RESISTOR, 50KOHM, 250mW, 0.1%; Resistance:50kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 50KOHM, 250mW, 0.1%; Resistance:50kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 50Kohm, 250Mw, 0.1%; Resistance Multicomp Pro - 97M6278 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50Kohm, 250Mw, 0.1%; Resistance Multicomp Pro
97M6278
Metal Film Resistor, 50Kohm, 250Mw, 0.1%; Resistance Multicomp Pro 97M6278
METAL FILM RESISTOR, 50KOHM, 250mW, 0.1%; Resistance:50kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 50KOHM, 250mW, 0.1%; Resistance:50kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6278
Product Name Metal Film Resistor, 50Kohm, 250Mw, 0.1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 50000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details