multicomp PRO Metal Film Resistor, 100 Ohm, 400Mw, 1%; Resistance Multicomp Pro MCMFF04FF1000A50

Description
METAL FILM RESISTOR, 100 OHM, 400mW, 1%; Resistance:100ohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 100 OHM, 400mW, 1%; Resistance:100ohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100 Ohm, 400Mw, 1%; Resistance Multicomp Pro - 99M0834 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 400Mw, 1%; Resistance Multicomp Pro
99M0834
Metal Film Resistor, 100 Ohm, 400Mw, 1%; Resistance Multicomp Pro 99M0834
METAL FILM RESISTOR, 100 OHM, 400mW, 1%; Resistance:100ohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 400mW, 1%; Resistance:100ohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99M0834
Product Name Metal Film Resistor, 100 Ohm, 400Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details