multicomp PRO Metal Film Resistor, 75 Ohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF750JA20

Description
METAL FILM RESISTOR, 75 OHM, 125mW, 1%; Resistance:75ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 75 OHM, 125mW, 1%; Resistance:75ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 75 Ohm, 125Mw, 1%; Resistance Multicomp Pro - 58K3951 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 125Mw, 1%; Resistance Multicomp Pro
58K3951
Metal Film Resistor, 75 Ohm, 125Mw, 1%; Resistance Multicomp Pro 58K3951
METAL FILM RESISTOR, 75 OHM, 125mW, 1%; Resistance:75ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75 OHM, 125mW, 1%; Resistance:75ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3951
Product Name Metal Film Resistor, 75 Ohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 75 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details