multicomp PRO Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF6042A20

Description
METAL FILM RESISTOR, 60.4KOHM, 125mW, 1%; Resistance:60.4kohm; Product Range:MCMF0W4 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 60.4KOHM, 125mW, 1%; Resistance:60.4kohm; Product Range:MCMF0W4 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Multicomp Pro - 12T9643 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Multicomp Pro
12T9643
Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Multicomp Pro 12T9643
METAL FILM RESISTOR, 60.4KOHM, 125mW, 1%; Resistance:60.4kohm; Product Range:MCMF0W4 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 60.4KOHM, 125mW, 1%; Resistance:60.4kohm; Product Range:MCMF0W4 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T9643
Product Name Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 60400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details