multicomp PRO Metal Film Resistor, 49.9Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF4992A50

Description
METAL FILM RESISTOR, 49.9KOHM, 250mW, 1%; Resistance:49.9kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 49.9KOHM, 250mW, 1%; Resistance:49.9kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 49.9Kohm, 250Mw, 1%; Resistance Multicomp Pro - 58K9262 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 250Mw, 1%; Resistance Multicomp Pro
58K9262
Metal Film Resistor, 49.9Kohm, 250Mw, 1%; Resistance Multicomp Pro 58K9262
METAL FILM RESISTOR, 49.9KOHM, 250mW, 1%; Resistance:49.9kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9KOHM, 250mW, 1%; Resistance:49.9kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 49.9Kohm, 250Mw, 1%, Full Reel; Resistance Multicomp Pro - 28X2390 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 250Mw, 1%, Full Reel; Resistance Multicomp Pro
28X2390
Metal Film Resistor, 49.9Kohm, 250Mw, 1%, Full Reel; Resistance Multicomp Pro 28X2390
METAL FILM RESISTOR, 49.9KOHM, 250mW, 1%, FULL REEL; Resistance:49.9kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:PrecisionRoHS Compliant: Yes

METAL FILM RESISTOR, 49.9KOHM, 250mW, 1%, FULL REEL; Resistance:49.9kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 58K9262 28X2390
Product Name Metal Film Resistor, 49.9Kohm, 250Mw, 1%; Resistance Multicomp Pro Metal Film Resistor, 49.9Kohm, 250Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded Axial Leaded
Resistance Range 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details