multicomp PRO Metal Film Resistor, 3.65Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF3651A50

Description
METAL FILM RESISTOR, 3.65KOHM, 250mW, 1%; Resistance:3.65kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 3.65KOHM, 250mW, 1%; Resistance:3.65kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3.65Kohm, 250Mw, 1%; Resistance Multicomp Pro - 58K9199 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.65Kohm, 250Mw, 1%; Resistance Multicomp Pro
58K9199
Metal Film Resistor, 3.65Kohm, 250Mw, 1%; Resistance Multicomp Pro 58K9199
METAL FILM RESISTOR, 3.65KOHM, 250mW, 1%; Resistance:3.65kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.65KOHM, 250mW, 1%; Resistance:3.65kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K9199
Product Name Metal Film Resistor, 3.65Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3650 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers