multicomp PRO Metal Film Resistor, 2.7Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF2701A50

Description
METAL FILM RESISTOR, 2.7KOHM, 250mW, 1%; Resistance:2.7kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 2.7KOHM, 250mW, 1%; Resistance:2.7kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.7Kohm, 250Mw, 1%; Resistance Multicomp Pro - 59K8668 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.7Kohm, 250Mw, 1%; Resistance Multicomp Pro
59K8668
Metal Film Resistor, 2.7Kohm, 250Mw, 1%; Resistance Multicomp Pro 59K8668
METAL FILM RESISTOR, 2.7KOHM, 250mW, 1%; Resistance:2.7kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic RoHS Compliant: Yes

METAL FILM RESISTOR, 2.7KOHM, 250mW, 1%; Resistance:2.7kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8668
Product Name Metal Film Resistor, 2.7Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details