multicomp PRO Metal Film Resistor, 1.6Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF1601A50

Description
METAL FILM RESISTOR, 1.6KOHM, 250mW, 1%; Resistance:1.6kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1.6KOHM, 250mW, 1%; Resistance:1.6kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.6Kohm, 250Mw, 1%; Resistance Multicomp Pro - 59K8662 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.6Kohm, 250Mw, 1%; Resistance Multicomp Pro
59K8662
Metal Film Resistor, 1.6Kohm, 250Mw, 1%; Resistance Multicomp Pro 59K8662
METAL FILM RESISTOR, 1.6KOHM, 250mW, 1%; Resistance:1.6kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic RoHS Compliant: Yes

METAL FILM RESISTOR, 1.6KOHM, 250mW, 1%; Resistance:1.6kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8662
Product Name Metal Film Resistor, 1.6Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details