multicomp PRO Metal Film Resistor, 100 Ohm, 250Mw; Resistance Multicomp Pro MCMF0W4DF1000A50

Description
METAL FILM RESISTOR, 100 OHM, 250mW; Resistance:100ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 100 OHM, 250mW; Resistance:100ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100 Ohm, 250Mw; Resistance Multicomp Pro - 01P3680 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw; Resistance Multicomp Pro
01P3680
Metal Film Resistor, 100 Ohm, 250Mw; Resistance Multicomp Pro 01P3680
METAL FILM RESISTOR, 100 OHM, 250mW; Resistance:100ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 250mW; Resistance:100ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3680
Product Name Metal Film Resistor, 100 Ohm, 250Mw; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details