multicomp PRO Metal Film Resistor, 82 Ohm, 500Mw, 1%; Resistance Multicomp Pro MCMF0W2FF820JA10

Description
METAL FILM RESISTOR, 82 OHM, 500mW, 1%; Resistance:82ohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 82 OHM, 500mW, 1%; Resistance:82ohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 82 Ohm, 500Mw, 1%; Resistance Multicomp Pro - 58K3789 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82 Ohm, 500Mw, 1%; Resistance Multicomp Pro
58K3789
Metal Film Resistor, 82 Ohm, 500Mw, 1%; Resistance Multicomp Pro 58K3789
METAL FILM RESISTOR, 82 OHM, 500mW, 1%; Resistance:82ohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 82 OHM, 500mW, 1%; Resistance:82ohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3789
Product Name Metal Film Resistor, 82 Ohm, 500Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 82 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details