multicomp PRO Metal Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Multicomp Pro MCMF02WJJ022JA10

Description
METAL FILM RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Multicomp Pro - 99M0861 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Multicomp Pro
99M0861
Metal Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Multicomp Pro 99M0861
METAL FILM RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99M0861
Product Name Metal Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details