multicomp PRO Metal Film Resistor, 470 Ohm, 1W, 5%; Resistance Multicomp Pro MCMF01WJJ0471A10

Description
METAL FILM RESISTOR, 470 OHM, 1W, 5%; Resistance:470ohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 470 OHM, 1W, 5%; Resistance:470ohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 470 Ohm, 1W, 5%; Resistance Multicomp Pro - 99M0850 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 1W, 5%; Resistance Multicomp Pro
99M0850
Metal Film Resistor, 470 Ohm, 1W, 5%; Resistance Multicomp Pro 99M0850
METAL FILM RESISTOR, 470 OHM, 1W, 5%; Resistance:470ohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 1W, 5%; Resistance:470ohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99M0850
Product Name Metal Film Resistor, 470 Ohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details