multicomp PRO Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro MCMET 630MA 250V

Description
FUSE, PCB, 630mA, 250V, SLOW BLOW; Fuse Current:630mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 630mA, 250V, SLOW BLOW; Fuse Current:630mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6614 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6614
Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6614
FUSE, PCB, 630mA, 250V, SLOW BLOW; Fuse Current:630mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes

FUSE, PCB, 630mA, 250V, SLOW BLOW; Fuse Current:630mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6614
Product Name Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuses - 004110337 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 125 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers