multicomp PRO Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Multicomp Pro MCMEF 2A 250V

Description
FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Multicomp Pro - 08N3251 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Multicomp Pro
08N3251
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Multicomp Pro 08N3251
FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes

FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 08N3251
Product Name Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers