multicomp PRO Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro MCLSS22

Description
SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MCLSS22 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MCLSS22 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro - 74M3027 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro
74M3027
Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro 74M3027
SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MCLSS22 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MCLSS22 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 74M3027
Product Name Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MS22BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
6 suppliers