multicomp PRO Current Sense Res, 0R09, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR090

Description
CURRENT SENSE RES, 0R09, 5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R09, 5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R09, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1312 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1312
Current Sense Res, 0R09, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1312
CURRENT SENSE RES, 0R09, 5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 5%, 2 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R09, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1292 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1292
Current Sense Res, 0R09, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1292
CURRENT SENSE RES, 0R09, 5%, 2W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 5%, 2W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1312 51AK1292
Product Name Current Sense Res, 0R09, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R09, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED10L2FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details