TE Connectivity Chip Resistor - Surface Mount RL73H2BR10FTD

Description
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138523DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138523DKR-ND
Chip Resistor - Surface Mount A138523DKR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138523TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138523TR-ND
Chip Resistor - Surface Mount A138523TR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138523CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138523CT-ND
Chip Resistor - Surface Mount A138523CT-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73H 2B R10 1% 5K RL - RL73H2BR10FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73H 2B R10 1% 5K RL
RL73H2BR10FTD
Current Sense Resistors - SMD RL73H 2B R10 1% 5K RL RL73H2BR10FTD
Current Sense Resistors - SMD RL73H 2B R10 1% 5K RL

Current Sense Resistors - SMD RL73H 2B R10 1% 5K RL

Supplier's Site
Surface Mount Resistors - 8077196P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077196P
Surface Mount Resistors 8077196P
TE Connectivity RL73H2BR10FTD

TE Connectivity RL73H2BR10FTD

Supplier's Site
Surface Mount Resistors - 8077196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077196
Surface Mount Resistors 8077196
TE Connectivity RL73H2BR10FTD

TE Connectivity RL73H2BR10FTD

Supplier's Site
Surface Mount Resistors - 1645554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645554
Surface Mount Resistors 1645554
TE Connectivity RL73H2BR10FTD

TE Connectivity RL73H2BR10FTD

Supplier's Site
Chip Resistor - Surface Mount - RL73H2BR10FTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL73H2BR10FTD
Chip Resistor - Surface Mount RL73H2BR10FTD
RES 0.1 OHM 1% 1/4W 1206

RES 0.1 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W8525 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W8525
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W8525
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number A138523DKR-ND RL73H2BR10FTD 8077196P 8077196 1645554 RL73H2BR10FTD 95W8525
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73H 2B R10 1% 5K RL Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) MetalAlloy; Metal Strip Metal strip Thick film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - RL73K2ER33JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details