multicomp PRO Current Sense Res, 0R01, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR010

Description
CURRENT SENSE RES, 0R01, 5%, 2 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 5%, 2 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1292 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1292
Current Sense Res, 0R01, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1292
CURRENT SENSE RES, 0R01, 5%, 2 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 5%, 2 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1272 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1272
Current Sense Res, 0R01, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1272
CURRENT SENSE RES, 0R01, 5%, 2W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 5%, 2W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1292 51AK1272
Product Name Current Sense Res, 0R01, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R01, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers