multicomp PRO Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR075

Description
CURRENT SENSE RES, 0R075, 5%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R075, 5%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1283 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1283
Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1283
CURRENT SENSE RES, 0R075, 5%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 5%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R075, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1264 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1264
Current Sense Res, 0R075, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1264
CURRENT SENSE RES, 0R075, 5%, 3W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 5%, 3W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1283
Product Name Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138639CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details