multicomp PRO Current Sense Res, 0R047, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR047

Description
CURRENT SENSE RES, 0R047, 5%, 3 W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R047, 5%, 3 W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R047, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1278 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1278
Current Sense Res, 0R047, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1278
CURRENT SENSE RES, 0R047, 5%, 3 W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 5%, 3 W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R047, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1259 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1259
Current Sense Res, 0R047, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1259
CURRENT SENSE RES, 0R047, 5%, 3W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 5%, 3W, 2512; Resistance:0.047ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1278
Product Name Current Sense Res, 0R047, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details