multicomp PRO Current Sense Res, 0R009, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR009

Description
CURRENT SENSE RES, 0R009, 5%, 3 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R009, 5%, 3 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R009, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1265 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1265
Current Sense Res, 0R009, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1265
CURRENT SENSE RES, 0R009, 5%, 3 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 5%, 3 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R009, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1246 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1246
Current Sense Res, 0R009, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1246
CURRENT SENSE RES, 0R009, 5%, 3W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 5%, 3W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1265
Product Name Current Sense Res, 0R009, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details