multicomp PRO Current Sense Res, 0R008, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR008

Description
CURRENT SENSE RES, 0R008, 5%, 3 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R008, 5%, 3 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1264, features a resistance value of 0.008 ohms with a tolerance of ±5%. It is designed for high power applications, offering a power rating of 3 watts. The resistor is constructed using a metal strip element, which contributes to its low resistance characteristics. It is housed in a 2512 case style, measuring 6.4 mm by 3.2 mm. The operating temperature range is from -55°C to +170°C, making it suitable for a variety of environments. This component is compliant with RoHS standards, ensuring it meets environmental regulations. The resistor is ideal for applications in power management and DC-DC converters.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1264, features a resistance value of 0.008 ohms with a tolerance of ±5%. It is designed for high power applications, offering a power rating of 3 watts. The resistor is constructed using a metal strip element, which contributes to its low resistance characteristics. It is housed in a 2512 case style, measuring 6.4 mm by 3.2 mm. The operating temperature range is from -55°C to +170°C, making it suitable for a variety of environments. This component is compliant with RoHS standards, ensuring it meets environmental regulations. The resistor is ideal for applications in power management and DC-DC converters.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1264 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1264
Current Sense Res, 0R008, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1264
CURRENT SENSE RES, 0R008, 5%, 3 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 5%, 3 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1245 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1245
Current Sense Res, 0R008, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1245
CURRENT SENSE RES, 0R008, 5%, 3W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 5%, 3W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1264
Product Name Current Sense Res, 0R008, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED14L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details