multicomp PRO Current Sense Res, 0R04, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTDRR040

Description
CURRENT SENSE RES, 0R04, 5%, 3 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R04, 5%, 3 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R04, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1230 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1230
Current Sense Res, 0R04, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1230
CURRENT SENSE RES, 0R04, 5%, 3 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 5%, 3 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R04, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1211 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1211
Current Sense Res, 0R04, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1211
CURRENT SENSE RES, 0R04, 5%, 3W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 5%, 3W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1230 51AK1211
Product Name Current Sense Res, 0R04, 5%, 3 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R04, 5%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138584CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details