multicomp PRO Current Sense Res, 0R039, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTDRR039

Description
CURRENT SENSE RES, 0R039, 5%, 3 W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R039, 5%, 3 W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R039, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1229 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1229
Current Sense Res, 0R039, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1229
CURRENT SENSE RES, 0R039, 5%, 3 W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 5%, 3 W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R039, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1210 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1210
Current Sense Res, 0R039, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1210
CURRENT SENSE RES, 0R039, 5%, 3W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 5%, 3W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1229
Product Name Current Sense Res, 0R039, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details