multicomp PRO Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro MCLRP12FTWSR100

Description
CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro - 46AC1220 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro
46AC1220
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro 46AC1220
CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1201 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1201
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1201
CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1220 51AK1201
Product Name Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138606DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details