TE Connectivity Chip Resistor - Surface Mount RL73H3AR11FTDF

Description
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138606DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138606DKR-ND
Chip Resistor - Surface Mount A138606DKR-ND
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138606CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138606CT-ND
Chip Resistor - Surface Mount A138606CT-ND
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138606TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138606TR-ND
Chip Resistor - Surface Mount A138606TR-ND
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138606DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers