multicomp PRO Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR080

Description
CURRENT SENSE RES, 0R08, 1%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R08, 1%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1216, is a low ohm metal strip chip resistor with a resistance value of 0.08 ohms and a power rating of 2 watts. It features a tolerance of ±1% and operates effectively within a temperature range of -55°C to +170°C. This resistor is suitable for applications in power management, DC-DC converters, and chargers. The device is constructed to provide low temperature coefficient of resistance (TCR) down to ±50 PPM/°C, ensuring stable performance across varying temperatures. The resistor is packaged in a 2512 case style, making it compatible with standard PCB layouts. It is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1216, is a low ohm metal strip chip resistor with a resistance value of 0.08 ohms and a power rating of 2 watts. It features a tolerance of ±1% and operates effectively within a temperature range of -55°C to +170°C. This resistor is suitable for applications in power management, DC-DC converters, and chargers. The device is constructed to provide low temperature coefficient of resistance (TCR) down to ±50 PPM/°C, ensuring stable performance across varying temperatures. The resistor is packaged in a 2512 case style, making it compatible with standard PCB layouts. It is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1216 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1216
Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1216
CURRENT SENSE RES, 0R08, 1%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 1%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R08, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1197 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1197
Current Sense Res, 0R08, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1197
CURRENT SENSE RES, 0R08, 1%, 2W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 1%, 2W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1216 51AK1197
Product Name Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R08, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL1R051J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details