multicomp PRO Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR035

Description
CURRENT SENSE RES, 0R035, 1%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R035, 1%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1207 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1207
Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1207
CURRENT SENSE RES, 0R035, 1%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 1%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R035, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1188 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1188
Current Sense Res, 0R035, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1188
CURRENT SENSE RES, 0R035, 1%, 2W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 1%, 2W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1207
Product Name Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138588DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details