multicomp PRO Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro MCLRP12FTWSR030

Description
CURRENT SENSE RES, 0R03, 1%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R03, 1%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro - 46AC1205 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro
46AC1205
Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro 46AC1205
CURRENT SENSE RES, 0R03, 1%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1186 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1186
Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1186
CURRENT SENSE RES, 0R03, 1%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1205 51AK1186
Product Name Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro Current Sense Res, 0R03, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP2R7JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details