multicomp PRO Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR015

Description
CURRENT SENSE RES, 0R015, 1%, 2 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R015, 1%, 2 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1200 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1200
Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1200
CURRENT SENSE RES, 0R015, 1%, 2 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 2 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1181 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1181
Current Sense Res, 0R015, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1181
CURRENT SENSE RES, 0R015, 1%, 2W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 2W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1200
Product Name Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 2W Resistor - 52-RL73H2ER10FTDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1210 (3225 Metric)
Resistance Range 0.1000 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details