multicomp PRO Res, 0R01, 2W, 2512, Metal Strip; Resistance Multicomp Pro MCLRP12FTWSR010

Description
RES, 0R01, 2W, 2512, METAL STRIP; Resistance:0.01ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R01, 2W, 2512, METAL STRIP; Resistance:0.01ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 2W, 2512, Metal Strip; Resistance Multicomp Pro - 46AC1198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 2W, 2512, Metal Strip; Resistance Multicomp Pro
46AC1198
Res, 0R01, 2W, 2512, Metal Strip; Resistance Multicomp Pro 46AC1198
RES, 0R01, 2W, 2512, METAL STRIP; Resistance:0.01ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

RES, 0R01, 2W, 2512, METAL STRIP; Resistance:0.01ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1179 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1179
Current Sense Res, 0R01, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1179
CURRENT SENSE RES, 0R01, 1%, 2W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 2W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1198 51AK1179
Product Name Res, 0R01, 2W, 2512, Metal Strip; Resistance Multicomp Pro Current Sense Res, 0R01, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Surface Mount Resistors - 2105116 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED47L0FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details