multicomp PRO Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR008

Description
CURRENT SENSE RES, 0R008, 1%, 2 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R008, 1%, 2 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1196 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1196
Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1196
CURRENT SENSE RES, 0R008, 1%, 2 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1%, 2 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1177 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1177
Current Sense Res, 0R008, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1177
CURRENT SENSE RES, 0R008, 1%, 2W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1%, 2W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1196
Product Name Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details