The Current Sense Resistor, part number 46AC1195, features a resistance value of 0.007 ohms with a tolerance of ±1%. It is designed for a power rating of 2 watts and comes in a 2512 package size, measuring 6.4mm by 3.2mm. This resistor is constructed using metal strip technology, which provides low resistance values suitable for applications in power management and DC-DC converters. The operating temperature range is from -55°C to +170°C, ensuring reliability in various environmental conditions. The resistor also exhibits a low temperature coefficient of resistance (TCR) of ±50 PPM/°C, contributing to its precision in current sensing applications.
CURRENT SENSE RES, 0R007, 1%, 2W, 2512; Resistance:0.007ohm;
CURRENT SENSE RES, 0R007, 1%, 2W, 2512; Resistance:0.007ohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 46AC1195 | 51AK1176 |
| Product Name | Current Sense Res, 0R007, 1%, 2W, 2512; Resistance Multicomp Pro | Current Sense Res, 0R007, 1%, 2W, 2512; Resistance Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512 |