multicomp PRO Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTWRR060

Description
CURRENT SENSE RES, 0R06, 1%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R06, 1%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1186 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1186
Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1186
CURRENT SENSE RES, 0R06, 1%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 1%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R06, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1167 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1167
Current Sense Res, 0R06, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1167
CURRENT SENSE RES, 0R06, 1%, 3W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 1%, 3W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1186 51AK1167
Product Name Current Sense Res, 0R06, 1%, 3 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R06, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers