multicomp PRO Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro MCLRP12FTWRR010

Description
CURRENT SENSE RES, 0R01, 1%, 3W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 1%, 3W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro - 46AC1172 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro
46AC1172
Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro 46AC1172
CURRENT SENSE RES, 0R01, 1%, 3W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 3W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1153 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1153
Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1153
CURRENT SENSE RES, 0R01, 1%, 3W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 3W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1172 51AK1153
Product Name Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro Current Sense Res, 0R01, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details