multicomp PRO Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro MCLRP12FTWRR007

Description
CURRENT SENSE RES, 0R007, 1%, 3W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R007, 1%, 3W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro - 46AC1169 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro
46AC1169
Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro 46AC1169
CURRENT SENSE RES, 0R007, 1%, 3W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 1%, 3W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1150 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1150
Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1150
CURRENT SENSE RES, 0R007, 1%, 3W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 1%, 3W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1169 51AK1150
Product Name Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro Current Sense Res, 0R007, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-2176422-2 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0080 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details