multicomp PRO Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro MCLRP12FTDSR100

Description
CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro - 46AC1168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro
46AC1168
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro 46AC1168
CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1149 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1149
Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1149
CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1168 51AK1149
Product Name Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro Current Sense Res, 0R1, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105121P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details