multicomp PRO Current Sense Res, 0R075, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTDRR075

Description
CURRENT SENSE RES, 0R075, 1%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R075, 1%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R075, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1142 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1142
Current Sense Res, 0R075, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1142
CURRENT SENSE RES, 0R075, 1%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 1%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R075, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1124 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1124
Current Sense Res, 0R075, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1124
CURRENT SENSE RES, 0R075, 1%, 3W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 1%, 3W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1142
Product Name Current Sense Res, 0R075, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED16L2FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details