multicomp PRO Res, 0R03, 3W, 2512, Metal Strip; Resistance Multicomp Pro MCLRP12FTDRR030

Description
RES, 0R03, 3W, 2512, METAL STRIP; Resistance:0.03ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Description
RES, 0R03, 3W, 2512, METAL STRIP; Resistance:0.03ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R03, 3W, 2512, Metal Strip; Resistance Multicomp Pro - 46AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 3W, 2512, Metal Strip; Resistance Multicomp Pro
46AC1132
Res, 0R03, 3W, 2512, Metal Strip; Resistance Multicomp Pro 46AC1132
RES, 0R03, 3W, 2512, METAL STRIP; Resistance:0.03ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, 0R03, 3W, 2512, METAL STRIP; Resistance:0.03ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R03, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1114 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1114
Current Sense Res, 0R03, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1114
CURRENT SENSE RES, 0R03, 1%, 3W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1%, 3W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1132 51AK1114
Product Name Res, 0R03, 3W, 2512, Metal Strip; Resistance Multicomp Pro Current Sense Res, 0R03, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers