multicomp PRO Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro MCLRP12DTWSR100

Description
CURRENT SENSE RES, 0R1, 0.5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R1, 0.5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro - 46AC1126 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro
46AC1126
Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro 46AC1126
CURRENT SENSE RES, 0R1, 0.5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 0.5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1108 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1108
Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1108
CURRENT SENSE RES, 0R1, 0.5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 0.5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1126 51AK1108
Product Name Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro Current Sense Res, 0R1, 0.5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details