TE Connectivity Chip Resistor - Surface Mount RL73K3AR15JTDF

Description
150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106124DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106124DKR-ND
Chip Resistor - Surface Mount A106124DKR-ND
150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106124TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106124TR-ND
Chip Resistor - Surface Mount A106124TR-ND
150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106124CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106124CT-ND
Chip Resistor - Surface Mount A106124CT-ND
150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 3A R15 5% 1K Reel ( CGS ) - RL73K3AR15JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R15 5% 1K Reel ( CGS )
RL73K3AR15JTDF
Fixed Resistors; RL73K 3A R15 5% 1K Reel ( CGS ) RL73K3AR15JTDF
Fixed Resistors; RL73K 3A R15 5% 1K Reel ( CGS )

Fixed Resistors; RL73K 3A R15 5% 1K Reel ( CGS )

Supplier's Site
Current Sense Resistor, 0.15 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 16R6166 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.15 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
16R6166
Current Sense Resistor, 0.15 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 16R6166
CURRENT SENSE RESISTOR, 0.15 OHM, 1W, 5%; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.15 OHM, 1W, 5%; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Resistor - 21253395 - Radwell International
Willingboro, NJ, United States
Resistor
21253395
Resistor 21253395
CURRENT SENSE RESISTOR, 0.15 OHM, 1W, 5%, THICK FILM, 2512 [6432 METRIC]. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSE RESISTOR, 0.15 OHM, 1W, 5%, THICK FILM, 2512 [6432 METRIC]. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number A106124DKR-ND RL73K3AR15JTDF 16R6166 21253395
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73K 3A R15 5% 1K Reel ( CGS ) Current Sense Resistor, 0.15 Ohm, 1W, 5%; Resistance Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP5R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details