multicomp PRO Current Sense Res, 0R068, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR068

Description
CURRENT SENSE RES, 0R068, 0.5%, 2 W; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R068, 0.5%, 2 W; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R068, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1119 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 0.5%, 2 W; Resistance Multicomp Pro
46AC1119
Current Sense Res, 0R068, 0.5%, 2 W; Resistance Multicomp Pro 46AC1119
CURRENT SENSE RES, 0R068, 0.5%, 2 W; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 0.5%, 2 W; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R068, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1101 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1101
Current Sense Res, 0R068, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1101
CURRENT SENSE RES, 0R068, 0.5%, 2W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 0.5%, 2W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1119
Product Name Current Sense Res, 0R068, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details